CAP CER 1PF 25V C0G/NP0 01005
CAP CER 1PF 25V C0G/NP0 01005
CAP CER 1PF 25V C0G/NP0 01005
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MLAST042SCG010CWNA01TR-ND | MLAST042SCG010CWNA01 | MLAST042SCG010CWNA01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 25 volts | 25 volts | 25 volts |
| WVAC | 25 volts | 25 volts |