Taiyo Yuden Co., Ltd. Ceramic Capacitors MLASS31LSB7153MTNA01

Description
CAP CER 0.015UF 630V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.015UF 630V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MLASS31LSB7153MTNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 630V X7R 1206

CAP CER 0.015UF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - MLASS31LSB7153MTNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MLASS31LSB7153MTNA01
Ceramic Capacitors MLASS31LSB7153MTNA01
CAP CER 0.015UF 630V X7R 1206

CAP CER 0.015UF 630V X7R 1206

Supplier's Site
Capacitors - Ceramic Capacitors - MLASS31LSB7153MTNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MLASS31LSB7153MTNA01
Capacitors - Ceramic Capacitors MLASS31LSB7153MTNA01
CAP CER 0.015UF 630V X7R 1206

CAP CER 0.015UF 630V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MLASS31LSB7153MTNA01TR-ND MLASS31LSB7153MTNA01 MLASS31LSB7153MTNA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details