Taiyo Yuden Co., Ltd. Ceramic Capacitors MLASL042SB7681MWNA01

Description
CAP CER 680PF 10V X7R 01005
Request a Quote Datasheet
Description
CAP CER 680PF 10V X7R 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MLASL042SB7681MWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 10V X7R 01005

CAP CER 680PF 10V X7R 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MLASL042SB7681MWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MLASL042SB7681MWNA01
Capacitors - Ceramic Capacitors MLASL042SB7681MWNA01
CAP CER 680PF 10V X7R 01005

CAP CER 680PF 10V X7R 01005

Supplier's Site
Ceramic Capacitors - MLASL042SB7681MWNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MLASL042SB7681MWNA01
Ceramic Capacitors MLASL042SB7681MWNA01
CAP CER 680PF 10V X7R 01005

CAP CER 680PF 10V X7R 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-MLASL042SB7681MWNA01TR-ND MLASL042SB7681MWNA01 MLASL042SB7681MWNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details