Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 30 mA
Current - Saturation (Isat): 1.06A
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management |