Taiyo Yuden Co., Ltd. Fixed Inductors MDKK2020T100MM

Description
10µH Shielded Wirewound Inductor 630mA 690mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 630mA 690mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-4093-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4093-1-ND
Fixed Inductors 587-4093-1-ND
10µH Shielded Wirewound Inductor 630mA 690mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 630mA 690mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-4093-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4093-6-ND
Fixed Inductors 587-4093-6-ND
10µH Shielded Wirewound Inductor 630mA 690mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 630mA 690mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-4093-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4093-2-ND
Fixed Inductors 587-4093-2-ND
10µH Shielded Wirewound Inductor 630mA 690mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 630mA 690mOhm Max Nonstandard

Buy Now Datasheet
10uH 1MHz 0.63A Inductor and Choke - 71-MDKK2020T100MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 1MHz 0.63A Inductor and Choke
71-MDKK2020T100MM
10uH 1MHz 0.63A Inductor and Choke 71-MDKK2020T100MM
Inductor Power Wirewound 10uH 20% 1MHz Metal 0.63A 0.69Ohm DCR T/R Product overview: MDKK2020T100MM from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 0.63A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDKK2020T100MM can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 10uH 20% 1MHz Metal 0.63A 0.69Ohm DCR T/R Product overview: MDKK2020T100MM from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 0.63A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDKK2020T100MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MDKK2020T100MM
1075744-MDKK2020T100MM
Fixed Inductors - MDKK2020T100MM 1075744-MDKK2020T100MM
Manufacturer: Taiyo Yuden Win Source Part Number: 1075744-MDKK2020T100 MM Packaging: Reel - TR Type: Wirewound Current Rating: 630mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 750mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 690 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Taiyo Yuden
Win Source Part Number: 1075744-MDKK2020T100MM
Packaging: Reel - TR
Type: Wirewound
Current Rating: 630mA
Inductance: 10μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 750mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 690 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Fixed Inductors - MDKK2020T100MM - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MDKK2020T100MM
Fixed Inductors MDKK2020T100MM
FIXED IND 10UH 630MA 690MOHM SMD

FIXED IND 10UH 630MA 690MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-4093-1-ND 71-MDKK2020T100MM 1075744-MDKK2020T100MM MDKK2020T100MM
Product Name Fixed Inductors 10uH 1MHz 0.63A Inductor and Choke Fixed Inductors - MDKK2020T100MM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details