4.7µH Shielded Wirewound Inductor 1.9A 250mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.9A 250mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.9A 250mOhm Max Nonstandard
INDUCTOR, WIREWOUND, 4.7UH, 1.6A; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
FIXED IND 4.7UH 1.9A 250 MOHM
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-5621-2-ND | 16AC2484 | 782-MDJE4040T4R7MM |
| Product Name | Fixed Inductors | Inductor, Wirewound, 4.7Uh, 1.6A; Inductance Taiyo Yuden | FIXED IND 4.7UH 1.9A 250 MOHM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | ||
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |