CAP CER 10UF 25V X7R 1210
CAP CER 10UF 25V X7R 1210
CAP CER 10UF 25V X7R 1210
CAP CER 10UF 25V X7R 1210
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MCJCT32MLB7106KPPDT1TR-ND | 587-MCJCT32MLB7106KPPDT1DKR-ND | MCJCT32MLB7106KPPDT1 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF | 10 microF |