Taiyo Yuden Co., Ltd. Fixed Inductors MCHK2012TR47M

Description
470nH Shielded Multilayer Inductor 3.21A 36mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 3.21A 36mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5630-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5630-1-ND
Fixed Inductors 587-5630-1-ND
470nH Shielded Multilayer Inductor 3.21A 36mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 3.21A 36mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5630-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5630-6-ND
Fixed Inductors 587-5630-6-ND
470nH Shielded Multilayer Inductor 3.21A 36mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 3.21A 36mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5630-2-ND
Fixed Inductors 587-5630-2-ND
470nH Shielded Multilayer Inductor 3.21A 36mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 3.21A 36mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 0.47Uh, 3.15A; Inductance Taiyo Yuden - 16AC2470 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 0.47Uh, 3.15A; Inductance Taiyo Yuden
16AC2470
Inductor, Multilayer, 0.47Uh, 3.15A; Inductance Taiyo Yuden 16AC2470
INDUCTOR, MULTILAYER, 0.47UH, 3.15A; Inductance:470nH; DC Resistance Max:0.036ohm; Self Resonant Frequency:-; DC Current Rating:3.15A; Product Range:MCOIL MC series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 0.47UH, 3.15A; Inductance:470nH; DC Resistance Max:0.036ohm; Self Resonant Frequency:-; DC Current Rating:3.15A; Product Range:MCOIL MC series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5630-1-ND 16AC2470
Product Name Fixed Inductors Inductor, Multilayer, 0.47Uh, 3.15A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details