CAP CER 4.7UF 50V X7S 1206
CAP CER 4.7UF 50V X7S 1206
CAP CER 4.7UF 50V X7S 1206
CAP CER 4.7UF 50V X7S 1206
CAP CER 4.7UF 50V X7S 1206
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MCASU31LAC7475KTCA01DKR-ND | 587-MCASU31LAC7475KTCA01TR-ND | MCASU31LAC7475KTCA01 | MCASU31LAC7475KTCA01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |