Taiyo Yuden Co., Ltd. Ceramic Capacitors MCASU063SCG3R7CFNA01

Description
CAP CER 3.7PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.7PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MCASU063SCG3R7CFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.7PF 50V C0G/NP0 0201

CAP CER 3.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MCASU063SCG3R7CFNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MCASU063SCG3R7CFNA01
Capacitors - Ceramic Capacitors MCASU063SCG3R7CFNA01
CAP CER 3.7PF 50V C0G/NP0 0201

CAP CER 3.7PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - MCASU063SCG3R7CFNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MCASU063SCG3R7CFNA01
Ceramic Capacitors MCASU063SCG3R7CFNA01
CAP CER 3.7PF 50V C0G/NP0 0201

CAP CER 3.7PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-MCASU063SCG3R7CFNA01TR-ND MCASU063SCG3R7CFNA01 MCASU063SCG3R7CFNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details