CAP CER 100PF 50V C0G/NP0 0201
CAP CER 100PF 50V C0G/NP0 0201
CAP CER 100PF 50V C0G/NP0 0201
CAP CER 100PF 50V C0G/NP0 0201
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MCASU063SCG101JFNA01TR-ND | 587-MCASU063SCG101JFNA01DKR-ND | MCASU063SCG101JFNA01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |