CAP CER 10UF 25V X7R 1206 Product overview: MCAST31LAB7106KTNA01
CAP CER 10UF 25V X7R 1206
CAP CER 10UF 25V X7R 1206
CAP CER 10UF 25V X7R 1206
CAP CER 10UF 25V X7R 1206
CAP CER 10UF 25V X7R 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-MCAST31LAB7106KTNA01 | 587-MCAST31LAB7106KTNA01TR-ND | 587-MCAST31LAB7106KTNA01DKR-ND | MCAST31LAB7106KTNA01 | MCAST31LAB7106KTNA01 |
| Product Name | 10UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |