CAP CER 8PF 10V C0H 01005
CAP CER 8PF 10V C0H 01005
CAP CER 8PF 10V C0H 01005
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MCASL042SCH080CWNA01CT-ND | 587-MCASL042SCH080CWNA01DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 10 volts | 10 volts |