Taiyo Yuden Co., Ltd. Ceramic Capacitors MCASE063SB7681MFCA01

Description
CAP CER 680PF 16V X7R 0201
Request a Quote Datasheet
Description
CAP CER 680PF 16V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MCASE063SB7681MFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 16V X7R 0201

CAP CER 680PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MCASE063SB7681MFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 16V X7R 0201

CAP CER 680PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MCASE063SB7681MFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 16V X7R 0201

CAP CER 680PF 16V X7R 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-MCASE063SB7681MFCA01DKR-ND 587-MCASE063SB7681MFCA01TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers