Taiyo Yuden Co., Ltd. Ceramic Capacitors MBASU063SCH100CFNA01

Description
CAP CER 10PF 50V C0H 0201
Request a Quote Datasheet
Description
CAP CER 10PF 50V C0H 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MBASU063SCH100CFNA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 50V C0H 0201

CAP CER 10PF 50V C0H 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MBASU063SCH100CFNA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 50V C0H 0201

CAP CER 10PF 50V C0H 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MBASU063SCH100CFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 50V C0H 0201

CAP CER 10PF 50V C0H 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-MBASU063SCH100CFNA01CT-ND 587-MBASU063SCH100CFNA01DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers