Taiyo Yuden Co., Ltd. Ceramic Capacitors MBASS31LSB7223KTNA01

Description
CAP CER 0.022UF 630V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.022UF 630V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MBASS31LSB7223KTNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 630V X7R 1206

CAP CER 0.022UF 630V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MBASS31LSB7223KTNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MBASS31LSB7223KTNA01
Capacitors - Ceramic Capacitors MBASS31LSB7223KTNA01
CAP CER 0.022UF 630V X7R 1206

CAP CER 0.022UF 630V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MBASS31LSB7223KTNA01TR-ND MBASS31LSB7223KTNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details