Taiyo Yuden Co., Ltd. Fixed Inductors MAKK2016HR47M

Description
470nH Shielded Wirewound Inductor 3.3A 36mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.3A 36mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-4455-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4455-6-ND
Fixed Inductors 587-4455-6-ND
470nH Shielded Wirewound Inductor 3.3A 36mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.3A 36mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-4455-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4455-1-ND
Fixed Inductors 587-4455-1-ND
470nH Shielded Wirewound Inductor 3.3A 36mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.3A 36mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-4455-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4455-2-ND
Fixed Inductors 587-4455-2-ND
470nH Shielded Wirewound Inductor 3.3A 36mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.3A 36mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MAKK2016HR47M
1065646-MAKK2016HR47M
Fixed Inductors - MAKK2016HR47M 1065646-MAKK2016HR47M
Manufacturer: Taiyo Yuden Win Source Part Number: 1065646-MAKK2016HR47 M Packaging: Reel - TR Type: Wirewound Current Rating: 3.3A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 4.8A Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1065646-MAKK2016HR47M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.3A
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Current - Saturation: 4.8A
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 36 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Inductor and Choke - 71-MAKK2016HR47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-MAKK2016HR47M
Inductor and Choke 71-MAKK2016HR47M
General Purpose Inductor, Product overview: MAKK2016HR47M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MAKK2016HR47M can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: MAKK2016HR47M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MAKK2016HR47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Wirewound, 0.47Uh, 3.3A; Inductance Taiyo Yuden - 55AC0997 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.47Uh, 3.3A; Inductance Taiyo Yuden
55AC0997
Inductor, Wirewound, 0.47Uh, 3.3A; Inductance Taiyo Yuden 55AC0997
INDUCTOR, WIREWOUND, 0.47UH, 3.3A; Inductance:470nH; DC Resistance Max:0.036ohm; Self Resonant Frequency:-; DC Current Rating:3.3A; Product Range:MCOIL MA-H Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.47UH, 3.3A; Inductance:470nH; DC Resistance Max:0.036ohm; Self Resonant Frequency:-; DC Current Rating:3.3A; Product Range:MCOIL MA-H Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 470NH 3.3A 36 MOHM SMD - 782-MAKK2016HR47M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 3.3A 36 MOHM SMD
782-MAKK2016HR47M
FIXED IND 470NH 3.3A 36 MOHM SMD 782-MAKK2016HR47M
FIXED IND 470NH 3.3A 36 MOHM SMD

FIXED IND 470NH 3.3A 36 MOHM SMD

Supplier's Site
Fixed Inductors - MAKK2016HR47M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MAKK2016HR47M
Fixed Inductors MAKK2016HR47M
FIXED IND 470NH 3.3A 36 MOHM SMD

FIXED IND 470NH 3.3A 36 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-4455-6-ND 1065646-MAKK2016HR47M 71-MAKK2016HR47M 55AC0997 782-MAKK2016HR47M MAKK2016HR47M
Product Name Fixed Inductors Fixed Inductors - MAKK2016HR47M Inductor and Choke Inductor, Wirewound, 0.47Uh, 3.3A; Inductance Taiyo Yuden FIXED IND 470NH 3.3A 36 MOHM SMD Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details