Taiyo Yuden Co., Ltd. Ceramic Capacitors MAAST063SB7331KFCA01

Description
CAP CER 330PF 25V X7R 0201
Request a Quote Datasheet
Description
CAP CER 330PF 25V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAAST063SB7331KFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 25V X7R 0201

CAP CER 330PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAAST063SB7331KFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 25V X7R 0201

CAP CER 330PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAAST063SB7331KFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 25V X7R 0201

CAP CER 330PF 25V X7R 0201

Buy Now Datasheet
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden - 57AK4718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden
57AK4718
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden 57AK4718
CAP, 330PF, 25V, MLCC, 0201; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 330PF, 25V, MLCC, 0201; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden - 57AK4717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden
57AK4717
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden 57AK4717
CAP, 330PF, 25V, MLCC, 0201; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 330PF, 25V, MLCC, 0201; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-MAAST063SB7331KFCA01DKR-ND 587-MAAST063SB7331KFCA01CT-ND 57AK4718
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers