FIXED IND 3.3UH 2A 66 MOHM SMD
FIXED IND 3.3UH 2A 66 MOHM SMD
FIXED IND 3.3UH 2A 66 MOHM SMD
FIXED IND 3.3UH 2A 66 MOHM SMD
WIREWOUND INDUCTOR, 3.3UH, 2A, SMD; Inductance:3.3µH; DC Resistance Max:0.066ohm; Self Resonant Frequency:45MHz; DC Current Rating:2A; Product Range:LSXN Series; Inductance Tolerance:± 20%; Inductor Construction:Wirewou
WIREWOUND INDUCTOR, 3.3UH, 2A, SMD; Inductance:3.3µH; DC Resistance Max:0.066ohm; Self Resonant Frequency:45MHz; DC Current Rating:2A; Product Range:LSXN Series; Inductance Tolerance:± 20%; Inductor Construction:Wirewou
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-LSXND4040TKL3R3MDGCT-ND | LSXND4040TKL3R3MDG | 47AK1146 |
| Product Name | Fixed Inductors | Fixed Inductors | Wirewound Inductor, 3.3Uh, 2A, Smd; Inductance Taiyo Yuden |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound; Wirewound | Wirewound |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |