FIXED IND 2.2UH 1.1A 169 MOHM
FIXED IND 2.2UH 1.1A 169 MOHM
FIXED IND 2.2UH 1.1A 169 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 587-LSQPA251818T2R2MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |