FIXED IND 5.6UH 255MA 880 MOHM
FIXED IND 5.6UH 255MA 880 MOHM
FIXED IND 5.6UH 255MA 880 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 587-LSQMB201616T5R6JTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |