Taiyo Yuden Co., Ltd. Fixed Inductors LSQCA322525T220KR

Description
FIXED IND 22UH 330MA 270 MOHM
Request a Quote Datasheet
Description
FIXED IND 22UH 330MA 270 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LSQCA322525T220KRTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 330MA 270 MOHM

FIXED IND 22UH 330MA 270 MOHM

Buy Now Datasheet
Fixed Inductors - 587-LSQCA322525T220KRCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 330MA 270 MOHM

FIXED IND 22UH 330MA 270 MOHM

Buy Now Datasheet
Fixed Inductors - 587-LSQCA322525T220KRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 330MA 270 MOHM

FIXED IND 22UH 330MA 270 MOHM

Buy Now Datasheet
Wirewound Inductor, 22Uh, 0.33A, 1210; Inductance Taiyo Yuden - 47AK1116 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh, 0.33A, 1210; Inductance Taiyo Yuden
47AK1116
Wirewound Inductor, 22Uh, 0.33A, 1210; Inductance Taiyo Yuden 47AK1116
WIREWOUND INDUCTOR, 22UH, 0.33A, 1210; Inductance:22µH; DC Resistance Max:0.351ohm; Self Resonant Frequency:17MHz; DC Current Rating:330mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LSQC Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 22UH, 0.33A, 1210; Inductance:22µH; DC Resistance Max:0.351ohm; Self Resonant Frequency:17MHz; DC Current Rating:330mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LSQC Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Inductor, 22Uh, 0.33A, 1210; Inductance Taiyo Yuden - 47AK1117 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh, 0.33A, 1210; Inductance Taiyo Yuden
47AK1117
Wirewound Inductor, 22Uh, 0.33A, 1210; Inductance Taiyo Yuden 47AK1117
WIREWOUND INDUCTOR, 22UH, 0.33A, 1210; Inductance:22µH; DC Resistance Max:0.351ohm; Self Resonant Frequency:17MHz; DC Current Rating:330mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LSQC Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 22UH, 0.33A, 1210; Inductance:22µH; DC Resistance Max:0.351ohm; Self Resonant Frequency:17MHz; DC Current Rating:330mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LSQC Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LSQCA322525T220KRTR-ND 47AK1116
Product Name Fixed Inductors Wirewound Inductor, 22Uh, 0.33A, 1210; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details