22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Manufacturer: Taiyo Yuden
Win Source Part Number: 923436-LMK325BJ226KM
Series: M
Operating Temperature Range: -55°C ~ 85°C
Features: 22 µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 587-5578-2, 587-5578-1, 587-5578-6, LMK325BJ226KMP, CE LMK325 BJ226KM-P, LMK325BJ226KM-P-ND
Taiyo Yuden multilayer ceramic capacitors are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability.
Taiyo Yuden multilayer ceramic capacitors are suitable for use in general electronics equipment including office automation, household goods and audio visual equipment. Other applications include telecommunication equipment such as PCs, tablets, smartphones and wireless applications. They are also suitable to power supply bypass capacitors in liquid crystal modules and voltage lines alongside LSI, IC, and input and output converters. Taiyo Yuden MLCCs can be used for smoothing capacitor applications with switching power supplies (secondary side) and the input and output for DC-DC converters.
Capacitance = 22µF
Voltage = 10V dc
Package/Case = 1210
Dielectric = B/X5R
Tolerance = ±10%
Dimensions = 3.2 x 2.5 x 2.5mm
Length = 3.2mm
Depth = 2.5mm
Height = 2.5mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.
Taiyo Yuden multilayer ceramic capacitors are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability.
Taiyo Yuden multilayer ceramic capacitors are suitable for use in general electronics equipment including office automation, household goods and audio visual equipment. Other applications include telecommunication equipment such as PCs, tablets, smartphones and wireless applications. They are also suitable to power supply bypass capacitors in liquid crystal modules and voltage lines alongside LSI, IC, and input and output converters. Taiyo Yuden MLCCs can be used for smoothing capacitor applications with switching power supplies (secondary side) and the input and output for DC-DC converters.
Capacitance = 22µF
Voltage = 10V dc
Package/Case = 1210
Dielectric = B/X5R
Tolerance = ±10%
Dimensions = 3.2 x 2.5 x 2.5mm
Length = 3.2mm
Depth = 2.5mm
Height = 2.5mm
Series = M
DigiKey | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 587-5578-2-ND | 923436-LMK325BJ226KM-P | 1034213P |
Product Name | Ceramic Capacitors | Ceramic Capacitors - LMK325BJ226KM-P | |
Configuration / Form Factor | Chip Capacitor | ||
Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; B/X5R | |
Capacitance Range | 22 microF | 22 microF | |
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |