The NCD2400M is a dedicated electronic calibrator for oscillators, with reliable performance at 105°C as required by OCXO applications. This product can be used in series or shunt configuration to support a wide variety of tuning circuit topologies. Digitally controlled capacitance trimming information is communicated via a 2-wire (I2C compatible) interface. The calibration value can be stored in the internal, re-programmable, non-volatile memory. Features: Very Small Package: 2mm x 2mm DFN Wide Nominal Capacitance Range: 1.7pF to 194pF Smallest Switchable Capacitor: 355pF Wide Operating Temperature Range: -40°C to +105°C Applications: OCXOs VCXOs Crystal Oscillators Tunable RF Stages Filter Tuning RFID Tags Industrial Wireless Control Capacitor Sensor Trimming
Littelfuse, Inc. | |
---|---|
Product Category | Capacitors |
Product Number | NCD2400M |
Product Name | Non-volatile, wide capacitance range, digital programmable capacitor |
Operating Temperature | -40 to 105 C (-40 to 221 F) |