Taiyo Yuden Co., Ltd. Ceramic Capacitors LMK316ABJ226ML-T

Description
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-3427-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3427-2-ND
Ceramic Capacitors 587-3427-2-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3427-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3427-1-ND
Ceramic Capacitors 587-3427-1-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3427-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3427-6-ND
Ceramic Capacitors 587-3427-6-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - LMK316ABJ226ML-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LMK316ABJ226ML-T
Ceramic Capacitors LMK316ABJ226ML-T
CAP CER 22UF 10V X5R 1206

CAP CER 22UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-3427-2-ND 587-3427-6-ND LMK316ABJ226ML-T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2684-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers