Taiyo Yuden Co., Ltd. Ceramic Capacitors LMK212B7105KD-T

Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-1284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1284-1-ND
Ceramic Capacitors 587-1284-1-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-1284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1284-6-ND
Ceramic Capacitors 587-1284-6-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-1284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1284-2-ND
Ceramic Capacitors 587-1284-2-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805; Capacitance Taiyo Yuden - 77M8469 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805; Capacitance Taiyo Yuden
77M8469
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805; Capacitance Taiyo Yuden 77M8469
CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Taiyo Yuden - 77M8675 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Taiyo Yuden
77M8675
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Taiyo Yuden 77M8675
CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - LMK212B7105KD-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LMK212B7105KD-T
Ceramic Capacitors LMK212B7105KD-T
CAP CER 1UF 10V X7R 0805

CAP CER 1UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-1284-1-ND 587-1284-6-ND 77M8469 LMK212B7105KD-T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805; Capacitance Taiyo Yuden Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186305 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details