1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-6275-6-ND | 587-6275-1-ND | 02AH5343 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |