Taiyo Yuden Co., Ltd. Ceramic Capacitors LMK105B7104MVHF

Description
0.1µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-LMK105B7104MVHFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-LMK105B7104MVHFTR-ND
Ceramic Capacitors 587-LMK105B7104MVHFTR-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-LMK105B7104MVHFDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-LMK105B7104MVHFDKR-ND
Ceramic Capacitors 587-LMK105B7104MVHFDKR-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-LMK105B7104MVHFCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-LMK105B7104MVHFCT-ND
Ceramic Capacitors 587-LMK105B7104MVHFCT-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - LMK105B7104MVHF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LMK105B7104MVHF
Ceramic Capacitors LMK105B7104MVHF
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-LMK105B7104MVHFTR-ND 587-LMK105B7104MVHFDKR-ND LMK105B7104MVHF
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details