Taiyo Yuden Co., Ltd. Ceramic Capacitors LMK042BJ101KC-W

Description
100pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
100pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LMK042BJ101KC-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LMK042BJ101KC-W-ND
Ceramic Capacitors LMK042BJ101KC-W-ND
100pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

100pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - LMK042BJ101KC-W - 877614-LMK042BJ101KC-W - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LMK042BJ101KC-W
877614-LMK042BJ101KC-W
Ceramic Capacitors - LMK042BJ101KC-W 877614-LMK042BJ101KC-W
Manufacturer: Taiyo Yuden Win Source Part Number: 877614-LMK042BJ101KC -W Series: M Features: 100 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: LMK042BJ101KCW, RM LMK042 BJ101KC-W

Manufacturer: Taiyo Yuden
Win Source Part Number: 877614-LMK042BJ101KC-W
Series: M
Features: 100 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: LMK042BJ101KCW, RM LMK042 BJ101KC-W

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LMK042BJ101KC-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LMK042BJ101KC-W
Capacitors - Ceramic Capacitors LMK042BJ101KC-W
CAP CER 100PF 10V X5R 01005

CAP CER 100PF 10V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number LMK042BJ101KC-W-ND 877614-LMK042BJ101KC-W LMK042BJ101KC-W
Product Name Ceramic Capacitors Ceramic Capacitors - LMK042BJ101KC-W Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers