150pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
CAP CER 150PF 10V X7R 01005
CAP CER 150PF 10V X7R 01005
CAP CER 150PF 10V X7R 01005
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LMK042B7151MC-W-ND | LMK042B7151MC-W | LMK042B7151MC-W | 782-LMK042B7151MC-W |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | CAP CER 150PF 10V X7R 01005 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |