Taiyo Yuden Co., Ltd. Ceramic Capacitors LMF316B7474MLHT

Description
0.47µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LMF316B7474MLHT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LMF316B7474MLHT-ND
Ceramic Capacitors LMF316B7474MLHT-ND
0.47µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LMF316B7474MLHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LMF316B7474MLHT
Capacitors - Ceramic Capacitors LMF316B7474MLHT
CAP CER 0.47UF 10V X7R 1206

CAP CER 0.47UF 10V X7R 1206

Supplier's Site
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH7113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH7113
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH7113
CAP, AEC-Q200, 0.47UF, 10V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 10V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH7114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH7114
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH7114
CAP, AEC-Q200, 0.47UF, 10V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 10V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LMF316B7474MLHT-ND LMF316B7474MLHT 41AH7113
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M30R334M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details