Taiyo Yuden Co., Ltd. Ceramic Capacitors LMF316B7225MLHT

Description
2.2µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LMF316B7225MLHT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LMF316B7225MLHT-ND
Ceramic Capacitors LMF316B7225MLHT-ND
2.2µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LMF316B7225MLHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LMF316B7225MLHT
Capacitors - Ceramic Capacitors LMF316B7225MLHT
CAP CER 2.2UF 10V X7R 1206

CAP CER 2.2UF 10V X7R 1206

Supplier's Site
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH7110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH7110
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH7110
CAP, AEC-Q200, 2.2UF, 10V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 10V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH7109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH7109
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH7109
CAP, AEC-Q200, 2.2UF, 10V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 10V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - LMF316B7225MLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LMF316B7225MLHT
Ceramic Capacitors LMF316B7225MLHT
CAP CER 2.2UF 10V X7R 1206

CAP CER 2.2UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LMF316B7225MLHT-ND LMF316B7225MLHT 41AH7110 LMF316B7225MLHT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, SMPS Filtering Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 156AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers