4.7µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, AEC-Q200, 4.7UF, 10V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 4.7UF, 10V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-LMF316AB7475MLHTTR-ND | 587-LMF316AB7475MLHTDKR-ND | 41AH7098 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |