Taiyo Yuden Co., Ltd. Fixed Inductors LK2125100K-T

Description
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5909-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5909-2-ND
Fixed Inductors 587-5909-2-ND
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Smd Inductor, 10Uh, 15Ma, 10% 24Mhz; Inductance Taiyo Yuden - 86H5508 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 10Uh, 15Ma, 10% 24Mhz; Inductance Taiyo Yuden
86H5508
Smd Inductor, 10Uh, 15Ma, 10% 24Mhz; Inductance Taiyo Yuden 86H5508
SMD INDUCTOR, 10UH, 15MA, 10% 24MHZ; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:24MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LK Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

SMD INDUCTOR, 10UH, 15MA, 10% 24MHZ; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:24MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LK Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Smd Inductor, 10Uh, 15Ma, 10% 24Mhz; Inductance Taiyo Yuden - 83H9824 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 10Uh, 15Ma, 10% 24Mhz; Inductance Taiyo Yuden
83H9824
Smd Inductor, 10Uh, 15Ma, 10% 24Mhz; Inductance Taiyo Yuden 83H9824
SMD INDUCTOR, 10UH, 15MA, 10% 24MHZ; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:24MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LK Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

SMD INDUCTOR, 10UH, 15MA, 10% 24MHZ; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:24MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LK Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5909-2-ND 86H5508
Product Name Fixed Inductors Smd Inductor, 10Uh, 15Ma, 10% 24Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details