Taiyo Yuden Co., Ltd. Fixed Inductors LHLZ06TB331K

Description
330µH Unshielded Inductor 310mA 2.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Inductor 310mA 2.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LHLZ06TB331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LHLZ06TB331K-ND
Fixed Inductors LHLZ06TB331K-ND
330µH Unshielded Inductor 310mA 2.5Ohm Max Radial, Vertical Cylinder

330µH Unshielded Inductor 310mA 2.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LHLZ06TB331K-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details