Taiyo Yuden Co., Ltd. Fixed Inductors LHL08TB3R9M

Description
3.9µH Unshielded Inductor 3.1A 24mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 3.1A 24mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LHL08TB3R9M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LHL08TB3R9M-ND
Fixed Inductors LHL08TB3R9M-ND
3.9µH Unshielded Inductor 3.1A 24mOhm Max Radial, Vertical Cylinder

3.9µH Unshielded Inductor 3.1A 24mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LHL08TB3R9M-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details