Taiyo Yuden Co., Ltd. Inductance Taiyo Yuden LBR2012T100M.

Description
Inductance:10µH; DC Resistance Max:0.468ohm; Self Resonant Frequency:-; DC Current Rating:150mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded RoHS Compliant: Yes
Description
Inductance:10µH; DC Resistance Max:0.468ohm; Self Resonant Frequency:-; DC Current Rating:150mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Taiyo Yuden - 23AC6109 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Taiyo Yuden
23AC6109
Inductance Taiyo Yuden 23AC6109
Inductance:10µH; DC Resistance Max:0.468ohm; Self Resonant Frequency:-; DC Current Rating:150mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded RoHS Compliant: Yes

Inductance:10µH; DC Resistance Max:0.468ohm; Self Resonant Frequency:-; DC Current Rating:150mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC6109
Product Name Inductance Taiyo Yuden
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers