Taiyo Yuden Co., Ltd. Inductance Taiyo Yuden LBC3225T1R5MR.

Description
Inductance:1.5µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:220MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:LB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded RoHS Compliant: Yes
Datasheet
Description
Inductance:1.5µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:220MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:LB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Taiyo Yuden - 15AC3151 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Taiyo Yuden
15AC3151
Inductance Taiyo Yuden 15AC3151
Inductance:1.5µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:220MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:LB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded RoHS Compliant: Yes

Inductance:1.5µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:220MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:LB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15AC3151
Product Name Inductance Taiyo Yuden
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details