Taiyo Yuden Co., Ltd. Fixed Inductors LB2012T220M

Description
22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LB2012T220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LB2012T220M-ND
Fixed Inductors LB2012T220M-ND
22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22uH Inductor and Choke
71-LB2012T220M
SMD 22uH Inductor and Choke 71-LB2012T220M
22uH 20% Ferrite SMD Inductor 0805 Product overview: LB2012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T220M can be used for catalog matching and distributor lookup.

22uH 20% Ferrite SMD Inductor 0805 Product overview: LB2012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Inductor, 22Uh, 75Ma 20% 16Mhz; Inductance Taiyo Yuden - 22J1645 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh, 75Ma 20% 16Mhz; Inductance Taiyo Yuden
22J1645
Wirewound Inductor, 22Uh, 75Ma 20% 16Mhz; Inductance Taiyo Yuden 22J1645
WIREWOUND INDUCTOR, 22UH, 75MA 20% 16MHZ; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 22UH, 75MA 20% 16MHZ; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Wirewound Inductor, 22Uh, 75Ma 20% 16Mhz; Inductance Taiyo Yuden - 95H1576 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh, 75Ma 20% 16Mhz; Inductance Taiyo Yuden
95H1576
Wirewound Inductor, 22Uh, 75Ma 20% 16Mhz; Inductance Taiyo Yuden 95H1576
WIREWOUND INDUCTOR, 22UH, 75MA 20% 16MHZ; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 22UH, 75MA 20% 16MHZ; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LB2012T220M-ND 71-LB2012T220M 22J1645
Product Name Fixed Inductors SMD 22uH Inductor and Choke Wirewound Inductor, 22Uh, 75Ma 20% 16Mhz; Inductance Taiyo Yuden
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details