Taiyo Yuden Co., Ltd. Fixed Inductors LB2012T100MR

Description
10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5876-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5876-6-ND
Fixed Inductors 587-5876-6-ND
10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5876-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5876-2-ND
Fixed Inductors 587-5876-2-ND
10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5876-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5876-1-ND
Fixed Inductors 587-5876-1-ND
10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10uH 0.12A Inductor and Choke
71-LB2012T100MR
SMD 10uH 0.12A Inductor and Choke 71-LB2012T100MR
SMD Inductor 10uH 20% Ferrite 0.12A 0805 Product overview: LB2012T100MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T100MR can be used for catalog matching and distributor lookup.

SMD Inductor 10uH 20% Ferrite 0.12A 0805 Product overview: LB2012T100MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T100MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5876-6-ND 71-LB2012T100MR
Product Name Fixed Inductors SMD 10uH 0.12A Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details