Taiyo Yuden Co., Ltd. Ceramic Capacitors JWK105C7224MPHF

Description
0.22µF ±20% 6.3V Ceramic Capacitor X7S 0204 (0510 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 6.3V Ceramic Capacitor X7S 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - JWK105C7224MPHF-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
JWK105C7224MPHF-ND
Ceramic Capacitors JWK105C7224MPHF-ND
0.22µF ±20% 6.3V Ceramic Capacitor X7S 0204 (0510 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - JWK105C7224MPHF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
JWK105C7224MPHF
Ceramic Capacitors JWK105C7224MPHF
CAP CER 0.22UF 6.3V X7S 0204

CAP CER 0.22UF 6.3V X7S 0204

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - JWK105C7224MPHF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
JWK105C7224MPHF
Capacitors - Ceramic Capacitors JWK105C7224MPHF
CAP CER 0.22UF 6.3V X7S 0204

CAP CER 0.22UF 6.3V X7S 0204

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number JWK105C7224MPHF-ND JWK105C7224MPHF JWK105C7224MPHF
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details