Taiyo Yuden Co., Ltd. Ceramic Capacitors - JMK316BBJ107MLHT JMK316BBJ107MLHT

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 876217-JMK316BBJ107M LHT Series: M Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-3716-6, CE JMK316BBJ107MLHT, 587-3716-2, 587-3716-1
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 876217-JMK316BBJ107M LHT Series: M Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-3716-6, CE JMK316BBJ107MLHT, 587-3716-2, 587-3716-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - JMK316BBJ107MLHT - 876217-JMK316BBJ107MLHT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - JMK316BBJ107MLHT
876217-JMK316BBJ107MLHT
Ceramic Capacitors - JMK316BBJ107MLHT 876217-JMK316BBJ107MLHT
Manufacturer: Taiyo Yuden Win Source Part Number: 876217-JMK316BBJ107M LHT Series: M Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-3716-6, CE JMK316BBJ107MLHT, 587-3716-2, 587-3716-1

Manufacturer: Taiyo Yuden
Win Source Part Number: 876217-JMK316BBJ107MLHT
Series: M
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8532.24.0020
Other Part Number: 587-3716-6, CE JMK316BBJ107MLHT, 587-3716-2, 587-3716-1

Buy Now Datasheet
Ceramic Capacitors - 587-3716-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3716-2-ND
Ceramic Capacitors 587-3716-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3716-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3716-6-ND
Ceramic Capacitors 587-3716-6-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3716-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3716-1-ND
Ceramic Capacitors 587-3716-1-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
60-JMK316BBJ107MLHT
SMD 100uF 6.3V Capacitor 60-JMK316BBJ107MLHT
100uF 6.3V X5R MLCC Capacitor 1206 SMD T/R Product overview: JMK316BBJ107MLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-JMK316BBJ107MLHT can be used for catalog matching and distributor lookup.

100uF 6.3V X5R MLCC Capacitor 1206 SMD T/R Product overview: JMK316BBJ107MLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-JMK316BBJ107MLHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - JMK316BBJ107MLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
JMK316BBJ107MLHT
Ceramic Capacitors JMK316BBJ107MLHT
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 876217-JMK316BBJ107MLHT 587-3716-2-ND 587-3716-6-ND 60-JMK316BBJ107MLHT JMK316BBJ107MLHT
Product Name Ceramic Capacitors - JMK316BBJ107MLHT Ceramic Capacitors Ceramic Capacitors SMD 100uF 6.3V Capacitor Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details