10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Win Source Part Number: 957690-JMK042BJ103KC
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel
Applications: SMPS Filtering
Standard Package: 20,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): GRM022R60J103KE19L; CL02A103KQ2NNNC; GRM022R61A103KE19L; 01016D103KAT2A; GRM033R60J103KA01D; 02016D103KAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: JMK042BJ103KCFW,587-
Product Status: Obsolete
CAP CER 10000PF 6.3V X5R 01005 Product overview: JMK042BJ103KC-FW from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-JMK042BJ103KC-FW can be used for catalog matching and distributor lookup.
CAP CER 10000PF 6.3V X5R 01005
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-2295-2-ND | 957690-JMK042BJ103KC-FW | 60-JMK042BJ103KC-FW | JMK042BJ103KC-FW |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 10000PF 6.3V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |