Capacitance:10µF; Voltage(DC):6.3V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:MRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29AC7187 |
| Product Name | Capacitance Taiyo Yuden |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 10 microF |