0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.47UF 100V X7R 1812
CAP, AEC-Q200, 0.47UF, 100V, MLCC, 1812; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:4.58mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.47UF, 100V, MLCC, 1812; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:4.58mm RoHS Compliant: Yes
CAP CER 0.47UF 100V X7R 1812
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-HMK432B7474KMHTCT-ND | HMK432B7474KMHT | 77AH3512 | HMK432B7474KMHT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 0.47Uf, 100V, Mlcc, 1812; Capacitance Taiyo Yuden | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive; Automotive, SMPS Filtering | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |