Taiyo Yuden Co., Ltd. Ceramic Capacitors HMK325BJ475KM-PE

Description
4.7µF ±10% 100V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5034-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5034-2-ND
Ceramic Capacitors 587-5034-2-ND
4.7µF ±10% 100V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5034-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5034-1-ND
Ceramic Capacitors 587-5034-1-ND
4.7µF ±10% 100V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5034-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5034-6-ND
Ceramic Capacitors 587-5034-6-ND
4.7µF ±10% 100V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-5034-2-ND 587-5034-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details