Taiyo Yuden Co., Ltd. Ceramic Capacitors HMK325B7224KNHT

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Taiyo Yuden MLCC capacitor, part number 77AH3503, features a capacitance of 0.22 µF with a tolerance of ±10%. It is rated for a maximum voltage of 100V and is designed in a 1210 (3225 metric) case size. The capacitor utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to +125°C. It is AEC-Q200 qualified, making it suitable for automotive applications, particularly in body and chassis as well as infotainment systems. The capacitor supports high temperature loading up to 200% of its rated voltage and has a minimum insulation resistance of 100 MΩ¬?µF. It is compliant with RoHS and REACH regulations and is halogen-free. The standard packaging quantity is 2000 pieces in embossed taping.

Datasheet Summary
Powered by GS/AI

The Taiyo Yuden MLCC capacitor, part number 77AH3503, features a capacitance of 0.22 µF with a tolerance of ±10%. It is rated for a maximum voltage of 100V and is designed in a 1210 (3225 metric) case size. The capacitor utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to +125°C. It is AEC-Q200 qualified, making it suitable for automotive applications, particularly in body and chassis as well as infotainment systems. The capacitor supports high temperature loading up to 200% of its rated voltage and has a minimum insulation resistance of 100 MΩ¬?µF. It is compliant with RoHS and REACH regulations and is halogen-free. The standard packaging quantity is 2000 pieces in embossed taping.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-HMK325B7224KNHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK325B7224KNHTDKR-ND
Ceramic Capacitors 587-HMK325B7224KNHTDKR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK325B7224KNHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK325B7224KNHTTR-ND
Ceramic Capacitors 587-HMK325B7224KNHTTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK325B7224KNHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK325B7224KNHTCT-ND
Ceramic Capacitors 587-HMK325B7224KNHTCT-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 1210; Capacitance Taiyo Yuden - 77AH3502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 1210; Capacitance Taiyo Yuden
77AH3502
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 1210; Capacitance Taiyo Yuden 77AH3502
CAP, AEC-Q200, 0.22UF, 100V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 100V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 1210; Capacitance Taiyo Yuden - 77AH3503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 1210; Capacitance Taiyo Yuden
77AH3503
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 1210; Capacitance Taiyo Yuden 77AH3503
CAP, AEC-Q200, 0.22UF, 100V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 100V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-HMK325B7224KNHTDKR-ND 587-HMK325B7224KNHTTR-ND 77AH3502
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 1210; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details