Taiyo Yuden Co., Ltd. Ceramic Capacitors HMK212C7474KGHTE

Description
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5014-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5014-6-ND
Ceramic Capacitors 587-5014-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5014-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5014-1-ND
Ceramic Capacitors 587-5014-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5014-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5014-2-ND
Ceramic Capacitors 587-5014-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.47uF 100V Capacitor
60-HMK212C7474KGHTE
Automotive SMD 0.47uF 100V Capacitor 60-HMK212C7474KGHTE
Cap Ceramic 0.47uF 100V X7S 10% Pad SMD 0805 125°C Low ESR Automotive T/R Product overview: HMK212C7474KGHTE from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HMK212C7474KGHTE can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 100V X7S 10% Pad SMD 0805 125°C Low ESR Automotive T/R Product overview: HMK212C7474KGHTE from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HMK212C7474KGHTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330392-HMK212C7474KGHTE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330392-HMK212C7474KGHTE
Capacitors - Ceramic Capacitors 1330392-HMK212C7474KGHTE
Manufacturer: Taiyo Yuden Win Source Part Number: 1330392-HMK212C7474K GHTE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive, SMPS Filtering Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 587-5014-6,CG HMK212 C7474KGHTE,587-5014- 1,587-5014-2 Base Product Number: HMK212C RoHS Status: ROHS3 Compliant

Manufacturer: Taiyo Yuden
Win Source Part Number: 1330392-HMK212C7474KGHTE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive, SMPS Filtering
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.053" (1.35mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 587-5014-6,CG HMK212 C7474KGHTE,587-5014-1,587-5014-2
Base Product Number: HMK212C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - HMK212C7474KGHTE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HMK212C7474KGHTE
Ceramic Capacitors HMK212C7474KGHTE
CAP CER 0.47UF 100V X7S 0805

CAP CER 0.47UF 100V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-5014-6-ND 587-5014-1-ND 60-HMK212C7474KGHTE 1330392-HMK212C7474KGHTE HMK212C7474KGHTE
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.47uF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 470000 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers