0.033µF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)
0.033µF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)
0.033µF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 0.033UF 100V X5R 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-HMK107BJ333MA-TDKR-ND | 587-HMK107BJ333MA-TTR-ND | HMK107BJ333MA-T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |