Taiyo Yuden Co., Ltd. Ceramic Capacitors HMF316B7222MFHT

Description
2200pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HMF316B7222MFHT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HMF316B7222MFHT-ND
Ceramic Capacitors HMF316B7222MFHT-ND
2200pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - HMF316B7222MFHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HMF316B7222MFHT
Capacitors - Ceramic Capacitors HMF316B7222MFHT
CAP CER 2200PF 100V X7R 1206

CAP CER 2200PF 100V X7R 1206

Supplier's Site
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH6990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH6990
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH6990
CAP, AEC-Q200, 2200PF, 100V, MLCC, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2200PF, 100V, MLCC, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH6989 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH6989
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH6989
CAP, AEC-Q200, 2200PF, 100V, MLCC, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2200PF, 100V, MLCC, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HMF316B7222MFHT-ND HMF316B7222MFHT 41AH6990
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details